The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It supports industrial temperature range from -40°C to 85°C, operates with supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it features LVCMOS/HCMOS output, 5 ms startup time, and standby mode. It is RoHS and REACH compliant, with frequency stability as tight as ±20 ppm over temperature and aging. For automotive applications, SiTime recommends SiT8924 or SiT8925; for aerospace and defense, Endura™ SiT8944.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AC-22-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |