SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SiT1579AC-J3-18E-0011.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1579 is a 1.2 mm² µPower, low-jitter oscillator with an output frequency range of 1 Hz to 2.5 MHz, housed in a 1.5 × 0.8 mm CSP package. It operates from 1.62 V to 3.63 V and consumes 6 µA at 100 kHz. Frequency stability is ±50 ppm over temperature, including aging, supply voltage, and load variations. Integrated phase jitter is 3.5 ns RMS for frequencies above 1 kHz, and RMS period jitter is 2.2 to 4.5 ns RMS at 100 kHz per JEDEC 65B. The device has no external bypass capacitor requirement and supports operating temperatures of -20°C to +70°C or -40°C to +85°C. It is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT1579 is a 1.2 mm² µPower, low-jitter oscillator with an output frequency range of 1 Hz to 2.5 MHz, housed in a 1.5 × 0.8 mm CSP package. It operates from 1.62 V to 3.63 V and consumes 6 µA at 100 kHz. Frequency stability is ±50 ppm over temperature, including aging, supply voltage, and load variations. Integrated phase jitter is 3.5 ns RMS for frequencies above 1 kHz, and RMS period jitter is 2.2 to 4.5 ns RMS at 100 kHz per JEDEC 65B. The device has no external bypass capacitor requirement and supports operating temperatures of -20°C to +70°C or -40°C to +85°C. It is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SiT1579AC-J3-18E-0011.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SiT1579AC-J3-18E-0011.000000
1 Hz to 2.5 MHz Oscillators\/TCXO SiT1579AC-J3-18E-0011.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1579AC-J3-18E-0011.000000
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
Oscillators - 1473-31219-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AC-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details