SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AI-JE-33E-1024.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote Datasheet
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SiT1576AI-JE-33E-1024.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SiT1576AI-JE-33E-1024.000000
1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AI-JE-33E-1024.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AI-JE-33E-1024.000000
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 1.02 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0245.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2450 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details