SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SIT1576AI-JE-20E-0660.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1576 is an ultra-small, ultra-low power temperature-compensated crystal oscillator (TCXO) with a frequency range of 1 Hz to 2.5 MHz, designed for battery-powered and space-constrained applications such as health monitors and sensor interfaces. It comes in a 1.5 x 0.8 mm chip-scale packaging (CSP) with a footprint of 1.2 mm² and requires no external bypass capacitor. The device operates from 1.62 V to 3.63 V and draws 6 µA at 100 kHz. It offers ±5 ppm total frequency stability over temperature, with operating temperature ranges of -20°C to 70°C or -40°C to 85°C depending on ordering code. It is RoHS, REACH, and PFAS-free compliant, with integrated LVCMOS output, 2.2 ns RMS period jitter at 100 kHz, and a start-up time of up to 500 ms at 1 Hz. The part is ESD protected to 2000 V HBM and meets MIL-883 for mechanical shock and vibration.

Datasheet Summary
Powered by GS/AI

The SiT1576 is an ultra-small, ultra-low power temperature-compensated crystal oscillator (TCXO) with a frequency range of 1 Hz to 2.5 MHz, designed for battery-powered and space-constrained applications such as health monitors and sensor interfaces. It comes in a 1.5 x 0.8 mm chip-scale packaging (CSP) with a footprint of 1.2 mm² and requires no external bypass capacitor. The device operates from 1.62 V to 3.63 V and draws 6 µA at 100 kHz. It offers ±5 ppm total frequency stability over temperature, with operating temperature ranges of -20°C to 70°C or -40°C to 85°C depending on ordering code. It is RoHS, REACH, and PFAS-free compliant, with integrated LVCMOS output, 2.2 ns RMS period jitter at 100 kHz, and a start-up time of up to 500 ms at 1 Hz. The part is ESD protected to 2000 V HBM and meets MIL-883 for mechanical shock and vibration.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SIT1576AI-JE-20E-0660.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SIT1576AI-JE-20E-0660.000000
1 Hz to 2.5 MHz Oscillators\/TCXO SIT1576AI-JE-20E-0660.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1576AI-JE-20E-0660.000000
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.6600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.216000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.16E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details