IC CLOCK PCIE 24VFQFPN
IC CLOCK PCIE 24VFQFPN
PCI Express (PCIe) IC 200MHz 1 Output 24-VFQFPN (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Timers |
| Product Number | 6690-9DML0441AKILFTDKR-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |