Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916336-CY7B9973V-AXC
Series: RoboClock™
Operating Temperature Range: 0°C ~ 70°C
Features: Clock Buffer, Fanout Distribution, Multiplexer IC 200MHz 1 52-LQFP
Package: Tray
Package: 52-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 160
HTSUS: 8542.39.0001
PLL CLOCK DRIVER Product overview: CY7B9973V-AXC from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY7B9973V-AXC can be used for catalog matching and distributor lookup.
IC CLK BUFF 13OUT 200MHZ 52LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 916336-CY7B9973V-AXC | 728-CY7B9973V-AXC | CY7B9973V-AXC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9973V-AXC | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |