Intel QPI, PCI Express (PCIe) Fanout Buffer (Distribution) IC 150MHz 1 Output 20-VFQFPN (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Timers |
| Product Number | 6690-9DBL411BKLF-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad |
| Supply Voltage | 3 to 3.6 volts |