Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555N LM555N

Description
Manufacturer: Harris Corporation Win Source Part Number: 923278-LM555N Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 923278-LM555N Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555N - 923278-LM555N - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555N
923278-LM555N
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555N 923278-LM555N
Manufacturer: Harris Corporation Win Source Part Number: 923278-LM555N Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 923278-LM555N
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 923278-LM555N
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555N
Unlock Full Specs
to access all available technical data

Similar Products

Dual High Speed Micropower Timer - ALD2502PBL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Clock and Timing IC - 728-MB15E03SLPFV1-G-BND-6E1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-LSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
148.35165MHZ Clock and Timing IC - 172-511BBA000110BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details