PCI Express (PCIe) IC 400MHz 1 Output 48-SSOP
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-9DB803DFILF-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" |
| Supply Voltage | 3.13 to 3.46 volts |