Clock Generator IC 1GHz 1 64-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-8V49NS0312NLGI-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVDS |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |