IC 1GHz 1 72-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-8T49N282C-998NLGI8TR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVPECL |
| Package Type | Surface Mount; 72-VFQFN Exposed Pad |
| Supply Voltage | 2.38 to 3.46 volts |