Clock Fanout Buffer (Distribution) IC 1:8 2GHz 48-VFQFN Exposed Pad
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-8SLVP2108ANLGI8TR-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVPECL |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad |