IC CLK BUFFER 1:2 2.5GHZ 8SOIC
IC CLK BUFFER 1:2 2.5GHZ 8SOIC
"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-853S011BMILFTCT-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | ECL; LVPECL |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |