IC CLK BUFFER 2:4 266MHZ 20TSSOP
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:4 266MHZ 20TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-8535AG-01LFTDKR-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | LVPECL |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" |