Ethernet, SONET/SDH, Stratum IC 644.53125MHz 1 Output 196-BGA (15x15)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-82V3910AUG-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | PECL |
| Package Type | Surface Mount; 196-BGA |
| Supply Voltage | 3.3 volts |