"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-74FCT3807SOGI8TR-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS; TTL |
| Package Type | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" |