Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-UFDFN
IC CLK BUFFER 1:4 200MHZ 8DFN
IC CLK BUFFER 1:4 200MHZ 8DFN
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-5PB1104CMGI8TR-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 8-UFDFN |