SiTime Corporation Clock Generators, PLLs, Frequency Synthesizers 5P50913DVGI8

Description
"IC 60MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"IC 60MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 6690-5P50913DVGI8TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
6690-5P50913DVGI8TR-ND
Clock Generators, PLLs, Frequency Synthesizers 6690-5P50913DVGI8TR-ND
"IC 60MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"IC 60MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number 6690-5P50913DVGI8TR-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 1.7 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09101-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
8 suppliers