"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-553SDCGI-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | Clock |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |