Sinotech 86BYG Stepper Motor 86BYG450B-03

Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
86BYG Stepper Motor - 86BYG450B-03 - Sinotech
Portland, OR, USA
86BYG Stepper Motor
86BYG450B-03
86BYG Stepper Motor 86BYG450B-03
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step angle--------------------------------------1.8 deg

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 86BYG450B-03
Product Name 86BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 4.3 VDC
Holding Torque 306 In-oz (216 N-cm)
Step Angle 1.80 degrees
Continuous Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 15.0 VDC
Current per Phase 3 amps
View Details
Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Stepper Motors - 1805295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 991 In-oz (700 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8665H-18220 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 411 In-oz (290 N-cm)
Step Angle 1.80 degrees
View Details