Sinotech 86BYG Stepper Motor 86BYG450B-02

Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
86BYG Stepper Motor - 86BYG450B-02 - Sinotech
Portland, OR, USA
86BYG Stepper Motor
86BYG450B-02
86BYG Stepper Motor 86BYG450B-02
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step angle--------------------------------------1.8 deg

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 86BYG450B-02
Product Name 86BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 2.5 VDC
Holding Torque 306 In-oz (216 N-cm)
Step Angle 1.80 degrees
Continuous Current 4.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

212 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.75 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / HUD Series - PST.25BY1462-002 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
View Details
P532 Disc Magnet High Speed Step Motor - P532 258 004 10 (parallel) - Portescap
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.8 In-lbs (2.09 kg-cm)
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details