Sinotech 86BYG Stepper Motor 86BYG450A-04

Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
86BYG Stepper Motor - 86BYG450A-04 - Sinotech
Portland, OR, USA
86BYG Stepper Motor
86BYG450A-04
86BYG Stepper Motor 86BYG450A-04
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step angle--------------------------------------1.8 deg

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 86BYG450A-04
Product Name 86BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 1.4 VDC
Holding Torque 167 In-oz (118 N-cm)
Step Angle 1.80 degrees
Continuous Current 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

7 oz-in Min.Holding torque, NEMA size 11 Frame Hybrid Stepper Motor - S9111M-S13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / 42 Series - PST.42HB3020-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 89 In-oz (63 N-cm)
Continuous Current 2 amps
Rotor Inertia 0.0012 oz-in-sec² (0.0083 kg-cm²)
View Details
20M020D Can Stack Stepper Mini Motor - 20M020D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
2 suppliers
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
Rotor Inertia 2.76E-5 oz-in-sec² (1.95E-4 kg-cm²)
View Details