Sinotech 85BYGH Stepper Motor 85BYGH450A

Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Suppliers

Company
Product
Description
Supplier Links
85BYGH Stepper Motor - 85BYGH450A - Sinotech
Portland, OR, USA
85BYGH Stepper Motor
85BYGH450A
85BYGH Stepper Motor 85BYGH450A
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Step Angle ---------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ----------500VDC 100Mohm Min

Insulation Class ------------------------------------------ B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 85BYGH450A
Product Name 85BYGH Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 2.8 VDC
Holding Torque 581 In-oz (410 N-cm)
Step Angle 1.80 degrees
Continuous Current 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.28HB2512-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
Rotor Inertia 7.22E-5 oz-in-sec² (5.10E-4 kg-cm²)
View Details
Stepper Motors - 2835416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 58 In-oz (41 N-cm)
Step Angle 1.80 degrees
Continuous Current 0.8000 amps
View Details