Sinotech 57BYG Stepper Motor 57BYG096

Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
57BYG Stepper Motor - 57BYG096 - Sinotech
Portland, OR, USA
57BYG Stepper Motor
57BYG096
57BYG Stepper Motor 57BYG096
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step Angle -------------------------------------- 1.8 deg

Ambient Temperature ------------- -25 to +40 deg C

Temperature Rise ----------------------------------- 85K

Insulation Resistance -------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 57BYG096
Product Name 57BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 2.7 VDC
Holding Torque 1 In-oz (1 N-cm)
Step Angle 1.80 degrees
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
Rotor Inertia 2.76E-5 oz-in-sec² (1.95E-4 kg-cm²)
View Details
PM Motor - PM25S-048-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 12V
Holding Torque 12 In-oz (8 N-cm)
View Details
Stepper Motors - 8928723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details