Sinotech 57BYG Stepper Motor 57BYG061

Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
57BYG Stepper Motor - 57BYG061 - Sinotech
Portland, OR, USA
57BYG Stepper Motor
57BYG061
57BYG Stepper Motor 57BYG061
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step Angle -------------------------------------- 1.8 deg

Ambient Temperature ------------- -25 to +40 deg C

Temperature Rise ----------------------------------- 85K

Insulation Resistance -------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 57BYG061
Product Name 57BYG Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Holding Torque 0 In-oz (0 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

212 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 3.29 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 39 Series - PST.39HB3004-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 65 In-oz (46 N-cm)
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details