Sinotech 57BYG Stepper Motor 57BYG008

Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
57BYG Stepper Motor - 57BYG008 - Sinotech
Portland, OR, USA
57BYG Stepper Motor
57BYG008
57BYG Stepper Motor 57BYG008
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step Angle -------------------------------------- 1.8 deg

Ambient Temperature ------------- -25 to +40 deg C

Temperature Rise ----------------------------------- 85K

Insulation Resistance -------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 57BYG008
Product Name 57BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 4.0 VDC
Holding Torque 1 In-oz (0 N-cm)
Step Angle 1.80 degrees
Continuous Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 18 : 1
View Details
Stepper Motor / 42 Series - PST.42HB2211-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 68 In-oz (48 N-cm)
Continuous Current 1.1 amps
Rotor Inertia 8.64E-4 oz-in-sec² (0.0061 kg-cm²)
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0033 oz-in-sec² (0.0230 kg-cm²)
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details