Sinotech 42BYGH Stepper Motor 42BYGH024AL

Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B
Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Suppliers

Company
Product
Description
Supplier Links
42BYGH Stepper Motor - 42BYGH024AL - Sinotech
Portland, OR, USA
42BYGH Stepper Motor
42BYGH024AL
42BYGH Stepper Motor 42BYGH024AL
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Step Angle --------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ---------500VDC 100Mohm Min

Insulation Class ----------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BYGH024AL
Product Name 42BYGH Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 14.0 VDC
Current per Phase 0.4000 amps
Holding Torque 31 In-oz (22 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - 57HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 11.2 VDC
Number of Leads 4 to 8 #
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8665H-18220 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 411 In-oz (290 N-cm)
Step Angle 1.80 degrees
View Details