Sinotech 42BYGH Stepper Motor 42BYGH023

Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B
Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Suppliers

Company
Product
Description
Supplier Links
42BYGH Stepper Motor - 42BYGH023 - Sinotech
Portland, OR, USA
42BYGH Stepper Motor
42BYGH023
42BYGH Stepper Motor 42BYGH023
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Step Angle --------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ---------500VDC 100Mohm Min

Insulation Class ----------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BYGH023
Product Name 42BYGH Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 35 In-oz (24 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 10 : 1
View Details
Stepper Motor / HUD Series - PST.60HB3245-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 4.5 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Specs
Holding Torque 37 In-oz (26 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
Rotor Inertia 4.67E-5 oz-in-sec² (3.30E-4 kg-cm²)
View Details