Sinotech 42BYG Stepper Motor 42BYG401

Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Suppliers

Company
Product
Description
Supplier Links
42BYG Stepper Motor - 42BYG401 - Sinotech
Portland, OR, USA
42BYG Stepper Motor
42BYG401
42BYG Stepper Motor 42BYG401
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Step Angle ---------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ----------500VDC 100Mohm Min

Insulation Class ------------------------------------------ B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BYG401
Product Name 42BYG Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Holding Torque 32 In-oz (23 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

141 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 2.52 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / HUD Series - PST.25BY1462-002 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
Rotor Inertia 2.83E-9 oz-in-sec² (2.00E-8 kg-cm²)
View Details