Sinotech 42BYG Stepper Motor 42BYG304

Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Suppliers

Company
Product
Description
Supplier Links
42BYG Stepper Motor - 42BYG304 - Sinotech
Portland, OR, USA
42BYG Stepper Motor
42BYG304
42BYG Stepper Motor 42BYG304
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Step Angle ---------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ----------500VDC 100Mohm Min

Insulation Class ------------------------------------------ B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BYG304
Product Name 42BYG Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 39 In-oz (27 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

177 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D21HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.41 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 42 Series - PST.42HB4216-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 120 In-oz (85 N-cm)
Continuous Current 1.6 amps
Rotor Inertia 0.0017 oz-in-sec² (0.0122 kg-cm²)
View Details
Specs
Holding Torque 40 In-oz (28 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.66E-4 oz-in-sec² (0.0040 kg-cm²)
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
Rotor Inertia 6.80E-4 oz-in-sec² (0.0048 kg-cm²)
View Details