Sinotech 42BYG Stepper Motor 42BYG228

Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Suppliers

Company
Product
Description
Supplier Links
42BYG Stepper Motor - 42BYG228 - Sinotech
Portland, OR, USA
42BYG Stepper Motor
42BYG228
42BYG Stepper Motor 42BYG228
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Step Angle ---------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ----------500VDC 100Mohm Min

Insulation Class ------------------------------------------ B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BYG228
Product Name 42BYG Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 28 In-oz (20 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

54.2 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / HUD Series - PST.60HB3220-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
35L048B Can Stack Stepper Mini Motor - 35L048B1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 4 In-oz (2 N-cm)
View Details
2 suppliers
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details