Sinotech 42BY Stepper Motor 42BY48H05

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
42BY Stepper Motor - 42BY48H05 - Sinotech
Portland, OR, USA
42BY Stepper Motor
42BY48H05
42BY Stepper Motor 42BY48H05
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BY48H05
Product Name 42BY Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 14.0 VDC
Holding Torque 6 In-oz (4 N-cm)
Step Angle 7.50 degrees
Continuous Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 18 : 1
View Details
Stepper Motor / 60 Series - PST.60HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 to 368 In-oz (150 to 260 N-cm)
Continuous Current 2 to 4.5 amps
Rotor Inertia 0.0065 to 0.0140 oz-in-sec² (0.0460 to 0.0990 kg-cm²)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.2500 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details