Sinotech 39BYG Stepper Motor 39BYG504B

Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B
Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Suppliers

Company
Product
Description
Supplier Links
39BYG Stepper Motor - 39BYG504B - Sinotech
Portland, OR, USA
39BYG Stepper Motor
39BYG504B
39BYG Stepper Motor 39BYG504B
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Step Angle ----------------------------------------- 1.8 deg

Ambient Temperature ----------------- -25 to +40 deg C

Temperature Rise --------------------------------------- 85K

Insulation Resistance -----------500VDC 100Mohm Min

Insulation Class ------------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 39BYG504B
Product Name 39BYG Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Holding Torque 21 In-oz (15 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details
Stepper Motor / 39 Series - PST.39HB1504-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 45 In-oz (32 N-cm)
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
26M024D Can Stack Stepper Mini Motor - 26M024D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 2 In-oz (1 N-cm)
View Details
2 suppliers
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
Rotor Inertia 8.92E-4 oz-in-sec² (0.0063 kg-cm²)
View Details