Sinotech 39BYG Stepper Motor 39BYG401

Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B
Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Suppliers

Company
Product
Description
Supplier Links
39BYG Stepper Motor - 39BYG401 - Sinotech
Portland, OR, USA
39BYG Stepper Motor
39BYG401
39BYG Stepper Motor 39BYG401
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Step Angle ----------------------------------------- 1.8 deg

Ambient Temperature ----------------- -25 to +40 deg C

Temperature Rise --------------------------------------- 85K

Insulation Resistance -----------500VDC 100Mohm Min

Insulation Class ------------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 39BYG401
Product Name 39BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 14.0 VDC
Holding Torque 32 In-oz (23 N-cm)
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S18HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / 28 Series - PST.28HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Continuous Current 0.6000 to 1.3 amps
Rotor Inertia 1.20E-4 to 1.84E-4 oz-in-sec² (8.50E-4 to 0.0013 kg-cm²)
Length 1.21 to 1.54 inch (31 to 39 mm)
View Details
Stepper Motors - 403-1017-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 23 In-oz (16 N-cm)
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
Rotor Inertia 8.07E-5 oz-in-sec² (5.70E-4 kg-cm²)
View Details