Sinotech 39BYG Stepper Motor 39BYG001

Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B
Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Suppliers

Company
Product
Description
Supplier Links
39BYG Stepper Motor - 39BYG001 - Sinotech
Portland, OR, USA
39BYG Stepper Motor
39BYG001
39BYG Stepper Motor 39BYG001
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Step Angle ----------------------------------------- 1.8 deg

Ambient Temperature ----------------- -25 to +40 deg C

Temperature Rise --------------------------------------- 85K

Insulation Resistance -----------500VDC 100Mohm Min

Insulation Class ------------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 39BYG001
Product Name 39BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 5.0 VDC
Holding Torque 25 In-oz (18 N-cm)
Step Angle 1.80 degrees
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
Rotor Inertia 6.80E-4 oz-in-sec² (0.0048 kg-cm²)
View Details
Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Stepper Motors - 5350489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 62 In-oz (44 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details