Sinotech 36BF Stepper Motor 36BF002-II

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
36BF Stepper Motor - 36BF002-II - Sinotech
Portland, OR, USA
36BF Stepper Motor
36BF002-II
36BF Stepper Motor 36BF002-II
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 36BF002-II
Product Name 36BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 27.0 VDC
Holding Torque 7 In-oz (5 N-cm)
Step Angle 3.00 to 6.00 degrees
Continuous Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

177 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D21HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.41 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 39 Series - PST.39HB3004-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 65 In-oz (46 N-cm)
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Specs
Holding Torque 312 In-oz (220 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details