Sinotech 35BYG Stepper Motor 35BYG004

Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- E
Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- E

Suppliers

Company
Product
Description
Supplier Links
35BYG Stepper Motor - 35BYG004 - Sinotech
Portland, OR, USA
35BYG Stepper Motor
35BYG004
35BYG Stepper Motor 35BYG004
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- E

Step Angle ----------------------------------------- 1.8 deg

Ambient Temperature ----------------- -25 to +40 deg C

Temperature Rise --------------------------------------- 85K

Insulation Resistance -----------500VDC 100Mohm Min

Insulation Class ------------------------------------------- E

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 35BYG004
Product Name 35BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 3.2 VDC
Holding Torque 12 In-oz (9 N-cm)
Step Angle 1.80 degrees
Continuous Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PG22L-020-01 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 to 45.00 degrees
View Details
Specs
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
Rotor Inertia 2.83E-8 oz-in-sec² (2.00E-7 kg-cm²)
View Details
Servo motor - EMMS-AS-140-L-HV-RR-S1 - Festo Corporation
Specs
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
Rotor Inertia 2.61 oz-in-sec² (18.4 kg-cm²)
View Details