Sinotech 35BY Stepper Motor 35BY48BH03

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
35BY Stepper Motor - 35BY48BH03 - Sinotech
Portland, OR, USA
35BY Stepper Motor
35BY48BH03
35BY Stepper Motor 35BY48BH03
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 35BY48BH03
Product Name 35BY Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 28.8 VDC
Holding Torque 6 In-oz (4 N-cm)
Step Angle 7.50 degrees
Continuous Current 0.2780 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 3242 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 3.82E-4 oz-in-sec² (0.0027 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.57HB3250-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 4.8 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5750H-x8075 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 113 In-oz (80 N-cm)
Step Angle 1.80 degrees
View Details