Sinotech 30BYJ Stepper Motor 30BYJ01C1

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
30BYJ Stepper Motor - 30BYJ01C1 - Sinotech
Portland, OR, USA
30BYJ Stepper Motor
30BYJ01C1
30BYJ Stepper Motor 30BYJ01C1
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 30BYJ01C1
Product Name 30BYJ Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Step Angle 7.50 to 85.25 degrees
Continuous Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 10 : 1
View Details
Stepper Motor / HUD Series - PST.60HB3220-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details