Sinotech 28BYJ Stepper Motor 28BYJ01A1

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
28BYJ Stepper Motor - 28BYJ01A1 - Sinotech
Portland, OR, USA
28BYJ Stepper Motor
28BYJ01A1
28BYJ Stepper Motor 28BYJ01A1
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 28BYJ01A1
Product Name 28BYJ Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Step Angle 5.62 to 64.00 degrees
Continuous Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

1591 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 6.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details
Stepper Motor / 42 Series - PST.42HB4211-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 120 In-oz (85 N-cm)
Continuous Current 1.1 amps
Rotor Inertia 0.0017 oz-in-sec² (0.0122 kg-cm²)
View Details
Specs
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0496 oz-in-sec² (0.3500 kg-cm²)
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
Rotor Inertia 2.76E-5 oz-in-sec² (1.95E-4 kg-cm²)
View Details