Sinotech 25BY Stepper Motor 25BY2403

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
25BY Stepper Motor - 25BY2403 - Sinotech
Portland, OR, USA
25BY Stepper Motor
25BY2403
25BY Stepper Motor 25BY2403
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 25BY2403
Product Name 25BY Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Holding Torque 2 In-oz (1 N-cm)
Step Angle 15.00 degrees
Unlock Full Specs
to access all available technical data

Similar Products

74.9 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.9900 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 42 Series - PST.42HB2205-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 67 In-oz (47 N-cm)
Continuous Current 0.5000 amps
Rotor Inertia 8.64E-4 oz-in-sec² (0.0061 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details