Sinotech 160BC Stepper Motor 160BC548

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
160BC Stepper Motor - 160BC548 - Sinotech
Portland, OR, USA
160BC Stepper Motor
160BC548
160BC Stepper Motor 160BC548
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 160BC548
Product Name 160BC Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 90V; 160V
DC Voltage Range 80.0 to 300.0 VDC
Holding Torque 3115 In-oz (2200 N-cm)
Step Angle 0.75 to 1.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

7 oz-in Min.Holding torque, NEMA size 11 Frame Hybrid Stepper Motor - S9111M-D13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / HUD Series - PST.25BY1462-002 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
View Details
Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
Stepper Motors Series AM0820 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1500 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details