Sinotech 110BYG Stepper Motor 110BYG008

Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B
Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Suppliers

Company
Product
Description
Supplier Links
110BYG Stepper Motor - 110BYG008 - Sinotech
Portland, OR, USA
110BYG Stepper Motor
110BYG008
110BYG Stepper Motor 110BYG008
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Step Accuracy ------------------------------- /- 5.4 sec

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class ------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 110BYG008
Product Name 110BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 130.0 VDC
Holding Torque 1458 In-oz (1030 N-cm)
Step Angle 0.36 to 0.72 degrees
Continuous Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details
Stepper Motor / 28 Series - PST.28HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Continuous Current 0.6000 to 1.3 amps
Rotor Inertia 1.20E-4 to 1.84E-4 oz-in-sec² (8.50E-4 to 0.0013 kg-cm²)
Length 1.21 to 1.54 inch (31 to 39 mm)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
Rotor Inertia 7.22E-5 oz-in-sec² (5.10E-4 kg-cm²)
View Details