Simpson Electric Company Encoder, Quadrature; 35 mA @ 15 VDC (Typ.); 15 VDC (Typ.); 0 to 65 degC SE 060

Description
Rugged Industrial Duty — Chrome Steel Bearings Operation Indication LEDs — Verifies Operation Maximum Signal Transfer — Sealed Gold Plated Connectors Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft Supply Power 12-28 VDC
Description
Rugged Industrial Duty — Chrome Steel Bearings Operation Indication LEDs — Verifies Operation Maximum Signal Transfer — Sealed Gold Plated Connectors Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft Supply Power 12-28 VDC

Suppliers

Company
Product
Description
Supplier Links
Encoder, Quadrature; 35 mA @ 15 VDC (Typ.); 15 VDC (Typ.); 0 to 65 degC - 70209760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Encoder, Quadrature; 35 mA @ 15 VDC (Typ.); 15 VDC (Typ.); 0 to 65 degC
70209760
Encoder, Quadrature; 35 mA @ 15 VDC (Typ.); 15 VDC (Typ.); 0 to 65 degC 70209760
Rugged Industrial Duty — Chrome Steel Bearings Operation Indication LEDs — Verifies Operation Maximum Signal Transfer — Sealed Gold Plated Connectors Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft Supply Power 12-28 VDC

  • Rugged Industrial Duty — Chrome Steel Bearings
  • Operation Indication LEDs — Verifies Operation
  • Maximum Signal Transfer — Sealed Gold Plated Connectors
  • Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft
  • Supply Power 12-28 VDC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Encoders
Product Number 70209760
Product Name Encoder, Quadrature; 35 mA @ 15 VDC (Typ.); 15 VDC (Typ.); 0 to 65 degC
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Modular Incremental Encoder - 9710 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
View Details
Hall Effect Encoder with Mechanical Detent - ESC17 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details
DHM5 Programmable Incremental Encoders -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 9000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details