Sensata Technologies DHM5 Programmable Incremental Encoders

Description
The programmable encoder: DIGISINE™, unique combination of performance and flexibility. Easy programming without any specific software or hard-ware Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High resolutions available : up to 80 000 cpt Universal electronic circuits from 5 to 30 Vdc High performances in temperature –30°C to +70°C (option –40°C) High performances in frequency of output signals : 300 kHz
Request a Quote Datasheet
Description
The programmable encoder: DIGISINE™, unique combination of performance and flexibility. Easy programming without any specific software or hard-ware Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High resolutions available : up to 80 000 cpt Universal electronic circuits from 5 to 30 Vdc High performances in temperature –30°C to +70°C (option –40°C) High performances in frequency of output signals : 300 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DHM5 Programmable Incremental Encoders -  - Sensata Technologies
Attleboro, MA, United States
DHM5 Programmable Incremental Encoders
DHM5 Programmable Incremental Encoders
The programmable encoder: DIGISINE™, unique combination of performance and flexibility. Easy programming without any specific software or hard-ware Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High resolutions available : up to 80 000 cpt Universal electronic circuits from 5 to 30 Vdc High performances in temperature –30°C to +70°C (option –40°C) High performances in frequency of output signals : 300 kHz

The programmable encoder: DIGISINE™, unique combination of performance and flexibility.

  • Easy programming without any specific software or hard-ware
  • Robustness and excellent resistance to shocks / vibrations
  • High protection level IP65, IP67 option with a sealing flange
  • High resolutions available : up to 80 000 cpt
  • Universal electronic circuits from 5 to 30 Vdc
  • High performances in temperature –30°C to +70°C (option –40°C)
  • High performances in frequency of output signals : 300 kHz
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name DHM5 Programmable Incremental Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-DSO514-1024-011-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
DHO5S Incremental Encoders High Temperature -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 4000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Encoders - Industrial - 6207-01142-001-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
Rotary Encoder, Mechanical, Incremental Rohs Compliant Sensata/bei Sensors - 73AJ3438 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Incremental
View Details