Simpson Electric Company Panel Temperature Meter MiniMax M240

Description
Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily read from 20 feet, under poor lighting . Simpson Electric's digital panel meters have many options to choose from including RS 485 serial interface and 12DCV and 24DCV excitation outputs. Shallow 2.36" (60mm) deep case fits 3/64 DIN cutout 4 Digit, .56” high, Red LED display Unique mounting bracket allows stacking of multiple meters in same panel cutout User-selectable input type (J or K T/C, RTD Pt100, mV) 85-250VAC Power Supply
Datasheet
Description
Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily read from 20 feet, under poor lighting . Simpson Electric's digital panel meters have many options to choose from including RS 485 serial interface and 12DCV and 24DCV excitation outputs. Shallow 2.36" (60mm) deep case fits 3/64 DIN cutout 4 Digit, .56” high, Red LED display Unique mounting bracket allows stacking of multiple meters in same panel cutout User-selectable input type (J or K T/C, RTD Pt100, mV) 85-250VAC Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Temperature Meter - MiniMax M240 - Simpson Electric Company
Elgin, IL, USA
Panel Temperature Meter
MiniMax M240
Panel Temperature Meter MiniMax M240
Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily read from 20 feet, under poor lighting . Simpson Electric's digital panel meters have many options to choose from including RS 485 serial interface and 12DCV and 24DCV excitation outputs. Shallow 2.36" (60mm) deep case fits 3/64 DIN cutout 4 Digit, .56” high, Red LED display Unique mounting bracket allows stacking of multiple meters in same panel cutout User-selectable input type (J or K T/C, RTD Pt100, mV) 85-250VAC Power Supply

Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily read from 20 feet, under poor lighting . Simpson Electric's digital panel meters have many options to choose from including RS 485 serial interface and 12DCV and 24DCV excitation outputs.

  • Shallow 2.36" (60mm) deep case fits 3/64 DIN cutout
  • 4 Digit, .56” high, Red LED display
  • Unique mounting bracket allows stacking of multiple meters in same panel cutout
  • User-selectable input type (J or K T/C, RTD Pt100, mV)
  • 85-250VAC Power Supply
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company
Product Category Digital Panel Meters
Product Number MiniMax M240
Product Name Panel Temperature Meter
Display Type Numeric
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers