SIMPSON ELECTRIC COMPANY
M245-0-0-13-0 -- METER, PANEL; DIGITAL METER TYPE; 20DCV; 10 MEGOHMS; 1 MV; 7-SEGMENT LCD
Simpson Electric Company
Meter, Panel; Digital Meter Type; 20DCV; 10 Megohms; 1 mV; 7-Segment LCD
M245-0-0-13-0
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Suppliers
Meter, Panel; Digital Meter Type; 20DCV; 10 Megohms; 1 mV; 7-Segment LCD
70209726
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
- M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
- 85-250 VAC Power Supply Standard; 9-32 VDC Optional
- Optional Negative Image, Bright Red Backlighting
- Shallow, 2.36" (60 mm) Behind-Panel Depth
- Standard Screw Terminals for Easy Installation
- 0.5" (12.7 mm) High LCD Display
- Optional 12 VDC or 24 VDC Excitation Output
- Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Voltmeters |
|
Product Number
|
70209726 |
|
Product Name
|
Meter, Panel; Digital Meter Type; 20DCV; 10 Megohms; 1 mV; 7-Segment LCD |
|
Measurement Type
|
DC
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Handheld
Standards and Certifications
RoHS
View Details
Lake Shore Cryotronics, Inc.
Form Factor
Bench top
Measurement Type
DC
View Details
Measurement Type
AC
Phase
Single Phase; Three Phase
AC Voltage
57.7 to 480 volts
View Details
Sames North American Corporation
Form Factor
Probe
Measurement Type
DC
DC Voltage
? to 100000 volts
View Details