M245-0-0-11-0 -- METER, PANEL; DIGITAL METER TYPE; 25 MADC (MAX.) (OUTPUT); 85 TO 250 VAC;
Simpson Electric Company
Meter, Panel; Digital Meter Type; 25 mAdc (Max.) (Output); 85 to 250 VAC;
M245-0-0-11-0
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Suppliers
Meter, Panel; Digital Meter Type; 25 mAdc (Max.) (Output); 85 to 250 VAC;
70209724
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
- M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
- 85-250 VAC Power Supply Standard; 9-32 VDC Optional
- Optional Negative Image, Bright Red Backlighting
- Shallow, 2.36" (60 mm) Behind-Panel Depth
- Standard Screw Terminals for Easy Installation
- 0.5" (12.7 mm) High LCD Display
- Optional 12 VDC or 24 VDC Excitation Output
- Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
70209724 |
|
Product Name
|
Meter, Panel; Digital Meter Type; 25 mAdc (Max.) (Output); 85 to 250 VAC; |
|
Display Type
|
Numeric
|
|
Character Size
|
0.37 (9.4mm) to 0.56 (14.2mm)
|
|
Number Digits
|
3.5
|
|
Display Technology
|
LCD
|
|
Voltage Range
|
0.2000 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Display Colors
LED - Red Characters
View Details
2 suppliers
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
6
Input Type
Standardized voltage (+/- 10V)
View Details