M235-1-2-14-0 -- METER, PANEL, DIGITAL, 3 1/2 DIGIT LCD,200 DCV RANGE
Simpson Electric Company
Meter, Panel, Digital, 3 1/2 Digit LCD,200 DCV Range
M235-1-2-14-0
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Suppliers
Meter, Panel, Digital, 3 1/2 Digit LCD,200 DCV Range
70209206
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
- M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
- 85-250 VAC Power Supply Standard; 9-32 VDC Optional
- Optional Negative Image, Bright Red Backlighting
- Shallow, 2.36" (60 mm) Behind-Panel Depth
- Standard Screw Terminals for Easy Installation
- 0.5" (12.7 mm) High LCD Display
- Optional 12 VDC or 24 VDC Excitation Output
- Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
70209206 |
|
Product Name
|
Meter, Panel, Digital, 3 1/2 Digit LCD,200 DCV Range |
|
Display Type
|
Numeric
|
|
Character Size
|
0.37 (9.4mm) to 0.56 (14.2mm)
|
|
Number Digits
|
4.5
|
|
Display Technology
|
LCD
|
|
Voltage Range
|
750 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Technology
LED
Current Range
0.2500 to 6 amps
Frequency Range
50 to 60 Hz
View Details
PCE Instruments / PCE Americas Inc.
Voltage Range
18 to 265 volts
Operating Temperature
32 to 131 F (0.0 to 55 C)
View Details
Transducer Techniques, LLC
Display Type
Numeric
Number Digits
6.0
Display Technology
LED
View Details