M235-1-2-11-0 -- PANEL METER, DIGITAL; 3-1/2 DIGIT LCD, NEG RED BACKLIT, 9-32DCV, 200DCMV
Simpson Electric Company
Panel Meter, Digital; 3-1/2 digit LCD, neg red backlit, 9-32DCV, 200DCmV
M235-1-2-11-0
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Suppliers
Panel Meter, Digital; 3-1/2 digit LCD, neg red backlit, 9-32DCV, 200DCmV
70209607
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
- M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
- 85-250 VAC Power Supply Standard; 9-32 VDC Optional
- Optional Negative Image, Bright Red Backlighting
- Shallow, 2.36" (60 mm) Behind-Panel Depth
- Standard Screw Terminals for Easy Installation
- 0.5" (12.7 mm) High LCD Display
- Optional 12 VDC or 24 VDC Excitation Output
- Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
70209607 |
|
Product Name
|
Panel Meter, Digital; 3-1/2 digit LCD, neg red backlit, 9-32DCV, 200DCmV |
|
Display Type
|
Numeric
|
|
Character Size
|
0.37 (9.4mm) to 0.56 (14.2mm)
|
|
Display Technology
|
LCD
|
|
Voltage Range
|
100 volts
|
|
Accuracy
|
0.1000 ± % of Full Scale
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
7.0
Input Type
Frequency; Frequency
Width
92 mm (3.62 inch)
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
2
Input Type
200V condensor microphones
View Details